Amphenol-Tuchel Electronics GmbH connector,circular din,str male cable conn,7din silver-pltd solder contact,ip40 T3444-501

Description
20-26 AWG , Thermoplastic Dielectric , Silver Plating, Male Cable Connector UL Recognized. Rated IP40. Contact configurations are above. Plastic housing. Bayonet locking mating. Cable Outlet: 6 mm. Solder termination. Internal metal strain-relief with half-shell construction and snap-in latching. Complete EMI shielding in fully mated and locked position. Voltage Rating: 300 V; 5S — 100 V; 7 DIN, 8, 12 and 14 contact configurations — 150 V. Current Rating: 5 A; 12 and 14 contact configurations — 3 A. Connectors for 6 mm cable are listed. Connectors for 6.5 mm and 8 mm cable are also available. Note: All plastic connectors upon request. Locking system bayonet, termination solder.
Description
20-26 AWG , Thermoplastic Dielectric , Silver Plating, Male Cable Connector UL Recognized. Rated IP40. Contact configurations are above. Plastic housing. Bayonet locking mating. Cable Outlet: 6 mm. Solder termination. Internal metal strain-relief with half-shell construction and snap-in latching. Complete EMI shielding in fully mated and locked position. Voltage Rating: 300 V; 5S — 100 V; 7 DIN, 8, 12 and 14 contact configurations — 150 V. Current Rating: 5 A; 12 and 14 contact configurations — 3 A. Connectors for 6 mm cable are listed. Connectors for 6.5 mm and 8 mm cable are also available. Note: All plastic connectors upon request. Locking system bayonet, termination solder.

Suppliers

Company
Product
Description
Supplier Links
connector,circular din,str male cable conn,7din silver-pltd solder contact,ip40 - 70013416 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,str male cable conn,7din silver-pltd solder contact,ip40
70013416
connector,circular din,str male cable conn,7din silver-pltd solder contact,ip40 70013416
20-26 AWG , Thermoplastic Dielectric , Silver Plating, Male Cable Connector UL Recognized. Rated IP40. Contact configurations are above. Plastic housing. Bayonet locking mating. Cable Outlet: 6 mm. Solder termination. Internal metal strain-relief with half-shell construction and snap-in latching. Complete EMI shielding in fully mated and locked position. Voltage Rating: 300 V; 5S — 100 V; 7 DIN, 8, 12 and 14 contact configurations — 150 V. Current Rating: 5 A; 12 and 14 contact configurations — 3 A. Connectors for 6 mm cable are listed. Connectors for 6.5 mm and 8 mm cable are also available. Note: All plastic connectors upon request. Locking system bayonet, termination solder.

20-26 AWG , Thermoplastic Dielectric , Silver Plating, Male Cable Connector
UL Recognized. Rated IP40. Contact configurations are above. Plastic housing. Bayonet locking mating. Cable Outlet: 6 mm. Solder termination. Internal metal strain-relief with half-shell construction and snap-in latching. Complete EMI shielding in fully mated and locked position. Voltage Rating: 300 V; 5S — 100 V; 7 DIN, 8, 12 and 14 contact configurations — 150 V. Current Rating: 5 A; 12 and 14 contact configurations — 3 A. Connectors for 6 mm cable are listed. Connectors for 6.5 mm and 8 mm cable are also available. Note: All plastic connectors upon request.
Locking system bayonet, termination solder.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70013416
Product Name connector,circular din,str male cable conn,7din silver-pltd solder contact,ip40
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details