Amphenol-Tuchel Electronics GmbH Circular Connector, Receptacle, 12 Position, Panel; Product Range Amphenol Sine/tuchel T3638-009

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12 Position, Panel; Product Range Amphenol Sine/tuchel - 47F035 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Panel; Product Range Amphenol Sine/tuchel
47F035
Circular Connector, Receptacle, 12 Position, Panel; Product Range Amphenol Sine/tuchel 47F035
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
C091A F 12 Sod Sil Rohs Compliant Amphenol Sine/tuchel - 63M3554 - Newark, An Avnet Company
Chicago, IL, United States
C091A F 12 Sod Sil Rohs Compliant Amphenol Sine/tuchel
63M3554
C091A F 12 Sod Sil Rohs Compliant Amphenol Sine/tuchel 63M3554
C091A F 12 SOD SIL ROHS COMPLIANT: YES

C091A F 12 SOD SIL ROHS COMPLIANT: YES

Supplier's Site
connector,circular din,female panel recept,front mt,12 silver-pltd solder cont - 70013438 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,female panel recept,front mt,12 silver-pltd solder cont
70013438
connector,circular din,female panel recept,front mt,12 silver-pltd solder cont 70013438
Screw Locking Front Mounting Female Receptacle Connectors, 24 AWG Wire Size Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Maximum Panel Thickness: 5 mm (0.197"). UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Screw Locking Front Mounting Female Receptacle Connectors, 24 AWG Wire Size
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.
Maximum Panel Thickness: 5 mm (0.197").

  • UL File Number: E63093, IEC529, DIN40-450; Rated IP40
  • Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching
  • Complete EMI Shielding in Fully Mated and Locked Position
  • Metal Threaded Coupling ACC to IEC130-9
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 47F035 63M3554 70013438
Product Name Circular Connector, Receptacle, 12 Position, Panel; Product Range Amphenol Sine/tuchel C091A F 12 Sod Sil Rohs Compliant Amphenol Sine/tuchel connector,circular din,female panel recept,front mt,12 silver-pltd solder cont
Connector Type Circular / Cylindrical Connectors DIN Connector
Gender Female / Jack
Geometry Straight
Termination Solder
Mounting Jam Nut
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DIN Connectors - 2100248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details