Allied Electronics, Inc. Connector; Socket; 1 A (Max.) AC, 2 A (Max.) DC; 100 VAC (Max.), 12 VDC (Max.) 70151585

Description
Miniature Circular Connectors CuZn, tinned housing material The body material of the socket is PBT, V0 according to UL 94.
Description
Miniature Circular Connectors CuZn, tinned housing material The body material of the socket is PBT, V0 according to UL 94.

Suppliers

Company
Product
Description
Supplier Links
Connector; Socket; 1 A (Max.) AC, 2 A (Max.) DC; 100 VAC (Max.), 12 VDC (Max.) - 70151585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Socket; 1 A (Max.) AC, 2 A (Max.) DC; 100 VAC (Max.), 12 VDC (Max.)
70151585
Connector; Socket; 1 A (Max.) AC, 2 A (Max.) DC; 100 VAC (Max.), 12 VDC (Max.) 70151585
Miniature Circular Connectors CuZn, tinned housing material The body material of the socket is PBT, V0 according to UL 94.

Miniature Circular Connectors

  • CuZn, tinned housing material
    The body material of the socket is PBT, V0 according to UL 94.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151585
Product Name Connector; Socket; 1 A (Max.) AC, 2 A (Max.) DC; 100 VAC (Max.), 12 VDC (Max.)
Connector Type DIN Connector
Geometry Right Angle
Termination PCB
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-L3G8-C2-IS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Connector/Terminal/Pin - 1000998 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Din Rail, Channel - 17-1SNA105031R1400-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 10 to 22 AWG
View Details
2 suppliers