Amphenol Corporation Industrial Circular Connectors C016-20F003-100-12

Description
C016 F 3+GRD SCW SIL BL R/A
Request a Quote
Description
C016 F 3+GRD SCW SIL BL R/A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
C016 F 3+GRD SCW SIL BL R/A

C016 F 3+GRD SCW SIL BL R/A

Buy Now
Industrial Circular Connectors - 6961614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6961614
Industrial Circular Connectors 6961614
Amphenol Industrial C016-20F003-100-12

Amphenol Industrial C016-20F003-100-12

Supplier's Site
connector,plastic circ,rt angle fem cable conn,3+gnd silver plt,screw term,black - 70013175 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,plastic circ,rt angle fem cable conn,3+gnd silver plt,screw term,black
70013175
connector,plastic circ,rt angle fem cable conn,3+gnd silver plt,screw term,black 70013175
In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology. Features: New Cable Screw Connection with Clamping Ring Strain Relief and Mounted Gasket All In One Component Ergonomically Shaped Handle for a Better Grip and Safer Handling Fastening for the Protective Caps on the Receptacle Housing One Cable Housing for All Cable Diameters (6 mm-12.5 mm) UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526 Compatible with, but Supercedes the C016-1 Series PE is Additional Ground Contact, Mate Before Breaks

In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology.
Features:

  • New Cable Screw Connection with Clamping Ring
  • Strain Relief and Mounted Gasket All In One Component
  • Ergonomically Shaped Handle for a Better Grip and Safer Handling
  • Fastening for the Protective Caps on the Receptacle Housing
  • One Cable Housing for All Cable Diameters (6 mm-12.5 mm)
  • UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A
  • Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526
  • Compatible with, but Supercedes the C016-1 Series
  • PE is Additional Ground Contact, Mate Before Breaks
Supplier's Site

Technical Specifications

  PEI-Genesis RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel C016-20F003-100-12 6961614 70013175
Product Name Industrial Circular Connectors connector,plastic circ,rt angle fem cable conn,3+gnd silver plt,screw term,black
Connector Type Circular / Cylindrical Connectors DIN Connector
Gender Female / Jack
Geometry Right Angle; Right angle Right Angle
Termination Screw Screw
Mounting Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details