Switchcraft, Inc. DIN Panel Mount 62GB8FX

Description
DIN Panel Mount Connector, 8 contacts at 270° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet
Description
DIN Panel Mount Connector, 8 contacts at 270° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel Mount - 62GB8FX - Conxall Corporation
Villa Park, IL, USA
DIN Panel Mount
62GB8FX
DIN Panel Mount 62GB8FX
DIN Panel Mount Connector, 8 contacts at 270° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

DIN Panel Mount Connector, 8 contacts at 270°
3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
62GB8FX
Audio & Video Connectors 62GB8FX
8 PIN DIN FEM RECPT, RoHS

8 PIN DIN FEM RECPT, RoHS

Buy Now
Circular Connector Assemblies - SC2007-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2007-ND
Circular Connector Assemblies SC2007-ND
8 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

8 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Connectors Circular, Industrial, DIN Style - 62GB8FX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
62GB8FX
Connectors Circular, Industrial, DIN Style 62GB8FX
Connectors Circular, Industrial, DIN Style

Connectors Circular, Industrial, DIN Style

Buy Now
DIN Receptacle; Straight; Metal Recessed - 70214290 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Receptacle; Straight; Metal Recessed
70214290
DIN Receptacle; Straight; Metal Recessed 70214290
DIN Receptacle; Straight; Metal Recessed

DIN Receptacle; Straight; Metal Recessed

Supplier's Site
Connector, Din, Jack, 8 Position; No. Of Contacts Switchcraft/conxall - 20M0455 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 8 Position; No. Of Contacts Switchcraft/conxall
20M0455
Connector, Din, Jack, 8 Position; No. Of Contacts Switchcraft/conxall 20M0455
CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 62GB8FX 62GB8FX SC2007-ND 62GB8FX 70214290 20M0455
Product Name DIN Panel Mount Audio & Video Connectors Circular Connector Assemblies Connectors Circular, Industrial, DIN Style DIN Receptacle; Straight; Metal Recessed Connector, Din, Jack, 8 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Circular / Cylindrical Connectors; DIN Connector DIN Connector Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data