Allied Electronics, Inc. Connector, IP68 Watertight Locking; 6; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF 70151653

Description
0.75 sq. mm Wire Size, Circular Connector Plug with Threaded Joint and Solder Terminals Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Description
0.75 sq. mm Wire Size, Circular Connector Plug with Threaded Joint and Solder Terminals Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Suppliers

Company
Product
Description
Supplier Links
Connector, IP68 Watertight Locking; 6; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF - 70151653 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, IP68 Watertight Locking; 6; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF
70151653
Connector, IP68 Watertight Locking; 6; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF 70151653
0.75 sq. mm Wire Size, Circular Connector Plug with Threaded Joint and Solder Terminals Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

0.75 sq. mm Wire Size, Circular Connector Plug with Threaded Joint and Solder Terminals
Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard.

  • 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151653
Product Name Connector, IP68 Watertight Locking; 6; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers