96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
CONNECTOR,96-PIN,MAL
CONN DIN HDR 96POS PCB RA GOLD
Unclad Punchboard, FR4 Epoxy Glass Body Material, 16.0 in. W x 18.0 in. L Dimensions
DIN 41612 PCB CONNECTOR, MALE, 96 WAY; Product Range:-; No. of Contacts:96Contacts;
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | V1235-ND | RE96MSR-062 | RE96MSR-062 | 70219380 | 46F364 |
| Product Name | DIN 41612 | Backplane Connectors | Backplane Connectors - DIN 41612 | Connector; 96; Right; 0.087 in. (Contact); Glass-Filled PBT UL-94V-0; 2 A; Male | Din 41612 Pcb Connector, Male, 96 Way; Product Range Vector Electronics |
| Connector Type | Header, Male Pins | DIN Connector | DIN Connector | ||
| Mounting | Through Hole, Right Angle | ||||
| Current Rating | 1.0 amps | 2.0 amps | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |