Allied Electronics, Inc. Connector, IP68 Watertight Locking; 12;0.25; 3 A; 60 VAC; 10^12 Ohms; -3 pF 70151656

Description
0.75 sq. mm Wire Size, Circular Connector Plug with Threaded Joint and Solder Terminals Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Description
0.75 sq. mm Wire Size, Circular Connector Plug with Threaded Joint and Solder Terminals Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Suppliers

Company
Product
Description
Supplier Links
Connector, IP68 Watertight Locking; 12;0.25; 3 A; 60 VAC; 10^12 Ohms; -3 pF - 70151656 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, IP68 Watertight Locking; 12;0.25; 3 A; 60 VAC; 10^12 Ohms; -3 pF
70151656
Connector, IP68 Watertight Locking; 12;0.25; 3 A; 60 VAC; 10^12 Ohms; -3 pF 70151656
0.75 sq. mm Wire Size, Circular Connector Plug with Threaded Joint and Solder Terminals Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

0.75 sq. mm Wire Size, Circular Connector Plug with Threaded Joint and Solder Terminals
Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard.

  • 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151656
Product Name Connector, IP68 Watertight Locking; 12;0.25; 3 A; 60 VAC; 10^12 Ohms; -3 pF
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111175 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details