Allied Electronics, Inc. Connector; circular din, plug, 4 cont, ip40, mates with KFR, KFV, KGR, KGV, KV 70151555

Description
Circular Plug Connector, CuZn, Nickeled (Velours Nickeled) Housing Material Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. PA GF body material. IP40 protection. Mating with sockets 032098, 032099, KFR, KFV, KGR, KGV, KV, WKV.
Description
Circular Plug Connector, CuZn, Nickeled (Velours Nickeled) Housing Material Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. PA GF body material. IP40 protection. Mating with sockets 032098, 032099, KFR, KFV, KGR, KGV, KV, WKV.

Suppliers

Company
Product
Description
Supplier Links
Connector; circular din, plug, 4 cont, ip40, mates with KFR, KFV, KGR, KGV, KV - 70151555 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; circular din, plug, 4 cont, ip40, mates with KFR, KFV, KGR, KGV, KV
70151555
Connector; circular din, plug, 4 cont, ip40, mates with KFR, KFV, KGR, KGV, KV 70151555
Circular Plug Connector, CuZn, Nickeled (Velours Nickeled) Housing Material Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. PA GF body material. IP40 protection. Mating with sockets 032098, 032099, KFR, KFV, KGR, KGV, KV, WKV.

Circular Plug Connector, CuZn, Nickeled (Velours Nickeled) Housing Material
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
PA GF body material. IP40 protection. Mating with sockets 032098, 032099, KFR, KFV, KGR, KGV, KV, WKV.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151555
Product Name Connector; circular din, plug, 4 cont, ip40, mates with KFR, KFV, KGR, KGV, KV
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-839-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details