Allied Electronics, Inc. Connector, DIN; 5; 0.126 in.; 0.874 in.; 0.595 in.; 0.83 in.; 1.15 in.; Female 70088596

Description
DIN Connector, 5 Pole, 0.126 in. Mounting Hole Diameter, 1.15 in. Height, 0.06 in. Thickness Thermoplastic insulation 1 Gigaohms (Min.) insulation resistance 5000 life cycles 500 VDC dielectric strength -25 to +70 °C operating temperature Features 500 VDC
Description
DIN Connector, 5 Pole, 0.126 in. Mounting Hole Diameter, 1.15 in. Height, 0.06 in. Thickness Thermoplastic insulation 1 Gigaohms (Min.) insulation resistance 5000 life cycles 500 VDC dielectric strength -25 to +70 °C operating temperature Features 500 VDC

Suppliers

Company
Product
Description
Supplier Links
Connector, DIN; 5; 0.126 in.; 0.874 in.; 0.595 in.; 0.83 in.; 1.15 in.; Female - 70088596 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, DIN; 5; 0.126 in.; 0.874 in.; 0.595 in.; 0.83 in.; 1.15 in.; Female
70088596
Connector, DIN; 5; 0.126 in.; 0.874 in.; 0.595 in.; 0.83 in.; 1.15 in.; Female 70088596
DIN Connector, 5 Pole, 0.126 in. Mounting Hole Diameter, 1.15 in. Height, 0.06 in. Thickness Thermoplastic insulation 1 Gigaohms (Min.) insulation resistance 5000 life cycles 500 VDC dielectric strength -25 to +70 °C operating temperature Features 500 VDC

DIN Connector, 5 Pole, 0.126 in. Mounting Hole Diameter, 1.15 in. Height, 0.06 in. Thickness

  • Thermoplastic insulation
  • 1 Gigaohms (Min.) insulation resistance
  • 5000 life cycles
  • 500 VDC dielectric strength
  • -25 to +70 °C operating temperature
    Features
  • 500 VDC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088596
Product Name Connector, DIN; 5; 0.126 in.; 0.874 in.; 0.595 in.; 0.83 in.; 1.15 in.; Female
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products