Amphenol Corporation Industrial Circular Connectors C016-20K003-100-12

Description
Amphenol Industrial C016-20K003-100-12
Request a Quote
Description
Amphenol Industrial C016-20K003-100-12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 6961611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6961611
Industrial Circular Connectors 6961611
Amphenol Industrial C016-20K003-100-12

Amphenol Industrial C016-20K003-100-12

Supplier's Site
connector,plastic circ,rt angle male cable conn,3+pe silver plt,screw term,black - 70013144 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,plastic circ,rt angle male cable conn,3+pe silver plt,screw term,black
70013144
connector,plastic circ,rt angle male cable conn,3+pe silver plt,screw term,black 70013144
In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology. Features: New Cable Screw Connection with Clamping Ring Strain Relief and Mounted Gasket All In One Component Ergonomically Shaped Handle for a Better Grip and Safer Handling Fastening for the Protective Caps on the Receptacle Housing One Cable Housing for All Cable Diameters (6 mm-12.5 mm) UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526 Compatible with, but Supercedes the C016-1 Series PE is Additional Ground Contact, Mate Before Breaks

In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology.
Features:

  • New Cable Screw Connection with Clamping Ring
  • Strain Relief and Mounted Gasket All In One Component
  • Ergonomically Shaped Handle for a Better Grip and Safer Handling
  • Fastening for the Protective Caps on the Receptacle Housing
  • One Cable Housing for All Cable Diameters (6 mm-12.5 mm)
  • UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A
  • Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526
  • Compatible with, but Supercedes the C016-1 Series
  • PE is Additional Ground Contact, Mate Before Breaks
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 6961611 70013144
Product Name Industrial Circular Connectors connector,plastic circ,rt angle male cable conn,3+pe silver plt,screw term,black
Connector Type Circular / Cylindrical Connectors DIN Connector
Gender Male / Plug
Geometry Right Angle; Right angle Right Angle
Termination Screw Screw
Mounting Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers