Switchcraft, Inc. TY Series Female Rectangular Panel Mount Conne... TY3F

Description
TY Series Female Rectangular Panel Mount Connectors Mini XLR, Female, 3 Contacts, Solder Terminals TY Series female Tini Q-G (Mini XLR) panel mount connectors.
Request a Quote Datasheet
Description
TY Series Female Rectangular Panel Mount Connectors Mini XLR, Female, 3 Contacts, Solder Terminals TY Series female Tini Q-G (Mini XLR) panel mount connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TY Series Female Rectangular Panel Mount Conne... - TY3F - Conxall Corporation
Villa Park, IL, USA
TY Series Female Rectangular Panel Mount Conne...
TY3F
TY Series Female Rectangular Panel Mount Conne... TY3F
TY Series Female Rectangular Panel Mount Connectors Mini XLR, Female, 3 Contacts, Solder Terminals TY Series female Tini Q-G (Mini XLR) panel mount connectors.

TY Series Female Rectangular Panel Mount Connectors
Mini XLR, Female, 3 Contacts, Solder Terminals
TY Series female Tini Q-G (Mini XLR) panel mount connectors.

Supplier's Site
Audio & Video Connectors - TY3F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
TY3F
Audio & Video Connectors TY3F
CONNECTOR FEMALE PAN, RoHS

CONNECTOR FEMALE PAN, RoHS

Buy Now
Circular Connector Assemblies - SC2577-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2577-ND
Circular Connector Assemblies SC2577-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
XLR Connectors - 453729 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
453729
XLR Connectors 453729
Switchcraft TY3F XLR Connector

Switchcraft TY3F XLR Connector

Supplier's Site
DIN Plug; Receptacle; 3; Female; 125; 5A; 0.010 Ohms (Max.); Copper Alloy - 70214551 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Receptacle; 3; Female; 125; 5A; 0.010 Ohms (Max.); Copper Alloy
70214551
DIN Plug; Receptacle; 3; Female; 125; 5A; 0.010 Ohms (Max.); Copper Alloy 70214551
Miniature Connector, 125 VAC Voltage Rating, 5 A Current Rating, Copper Alloy Material Contact Similar to the standard Q-G® Connectors plugs and receptacles offer up to 5 contacts. Neoprene cable strain relief. Die cast or precision machined with nickel finish. Receptacles mate with all miniature connectors. Tini Q-G ® plugs and receptacles have the quality and versatility of functions and features for the most demanding compact connections in industrial, R and D and production instrumentation of all kinds. The 4, 5, 6 pin⁄contact versions are especially suited to multi-circuit connections.

Miniature Connector, 125 VAC Voltage Rating, 5 A Current Rating, Copper Alloy Material Contact
Similar to the standard Q-G® Connectors plugs and receptacles offer up to 5 contacts. Neoprene cable strain relief. Die cast or precision machined with nickel finish. Receptacles mate with all miniature connectors.
Tini Q-G ® plugs and receptacles have the quality and versatility of functions and features for the most demanding compact connections in industrial, R and D and production instrumentation of all kinds. The 4, 5, 6 pin⁄contact versions are especially suited to multi-circuit connections.

Supplier's Site
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 38F1229 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
38F1229
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 38F1229
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:TY Series Tini Q-G RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:TY Series Tini Q-G RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TY3F TY3F SC2577-ND 453729 70214551 38F1229
Product Name TY Series Female Rectangular Panel Mount Conne... Audio & Video Connectors Circular Connector Assemblies XLR Connectors DIN Plug; Receptacle; 3; Female; 125; 5A; 0.010 Ohms (Max.); Copper Alloy Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video; DIN Connector
Mounting Panel Mount Panel mount Chassis/Panel Panel Mount
Voltage Rating 125 volts 125 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data