Amphenol-Tuchel Electronics GmbH C091D F 7D Sod Sil Str Rohs Compliant Amphenol Sine/tuchel C091-31D107-100-2

Description
C091D F 7D SOD SIL STR ROHS COMPLIANT: YES
Description
C091D F 7D SOD SIL STR ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
C091D F 7D Sod Sil Str Rohs Compliant Amphenol Sine/tuchel - 89M1221 - Newark, An Avnet Company
Chicago, IL, United States
C091D F 7D Sod Sil Str Rohs Compliant Amphenol Sine/tuchel
89M1221
C091D F 7D Sod Sil Str Rohs Compliant Amphenol Sine/tuchel 89M1221
C091D F 7D SOD SIL STR ROHS COMPLIANT: YES

C091D F 7D SOD SIL STR ROHS COMPLIANT: YES

Supplier's Site
connector,circular din,str female cableconn,7 din silver-pltd solder cont,ip67 - 70013476 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,str female cableconn,7 din silver-pltd solder cont,ip67
70013476
connector,circular din,str female cableconn,7 din silver-pltd solder cont,ip67 70013476
Solder Termination, Female Cable Connector All metal for EMI applications. Standard threaded coupling. Die-cast brass shells with nickel-plating for 6 mm cables, 24-20 AWG wires. IP Rating: IP67 (water resistant). Current Rating: 60-250 V, 3-5 A. Shielded. Solder area is tin-plated on receptacles. Series C091D Right-Angle Series Specifications. Rated IP67 in mated condition. Current Rating: 5 A; 12 and 14 contact solder termination — 3 A. 20-26 AWG wires. Materials. Dielectric Material: Thermoplastic; Housing — Zinc alloy, nickel-plated. Locking Clip — Brass; Seal — Neoprene. Also available for 8 mm in 7 to 14 contacts and in gold-plating contacts in 3 DIN to 8 DIN contacts. Metal threaded coupling ACC to IEC 130-9. Cable Connector Length: 2.3". The connector have a rated voltage of 150 V.

Solder Termination, Female Cable Connector
All metal for EMI applications. Standard threaded coupling. Die-cast brass shells with nickel-plating for 6 mm cables, 24-20 AWG wires. IP Rating: IP67 (water resistant). Current Rating: 60-250 V, 3-5 A. Shielded. Solder area is tin-plated on receptacles. Series C091D Right-Angle Series Specifications. Rated IP67 in mated condition. Current Rating: 5 A; 12 and 14 contact solder termination — 3 A. 20-26 AWG wires. Materials. Dielectric Material: Thermoplastic; Housing — Zinc alloy, nickel-plated. Locking Clip — Brass; Seal — Neoprene. Also available for 8 mm in 7 to 14 contacts and in gold-plating contacts in 3 DIN to 8 DIN contacts. Metal threaded coupling ACC to IEC 130-9. Cable Connector Length: 2.3".
The connector have a rated voltage of 150 V.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 89M1221 70013476
Product Name C091D F 7D Sod Sil Str Rohs Compliant Amphenol Sine/tuchel connector,circular din,str female cableconn,7 din silver-pltd solder cont,ip67
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BFG.0T.100.CAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Modular Connectors / Ethernet Connectors - 201V08L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details