Shielded Female DIN Right Angle PC Mount, 8 contacts at 270°, Contact Arrangement N
PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
8 Position Circular Connector Receptacle, Female Sockets Solder
Switchcraft 62PC8FS DIN Connector
Connector,Circular DIN,PCB Mount,RECEPT,8 Contacts,SKT,PC TAIL Terminal
Right-Angle DIN Receptacle Connector
DIN is the name given to this high-quality family of versatile miniature audio connectors. Features include solder lug or PC terminations, as well as bright nickel-plated or colorful plastic snap-on shells. Designed for audio circuitry, they are also ideal for test equipment, computers and other types of low level circuits. Precision manufactured. The parts listed are a small representation of a large and growing family. Call the closest sales office for parts not shown.
The right-angle shielded receptacle for printed circuit board mounting.
| Switchcraft, Inc. | Conxall Corporation | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 62PC8FS | 62PC8FS | SC2423-ND | 8782680 | 46F2339 | 70214211 |
| Product Name | DIN Right Angle PC Mount Receptacles | Circular Connector Assemblies | DIN Connectors | Connector,circular Din,pcb Mount,recept,8 Contacts,skt,pc Tail Terminal Switchcraft/conxall | Conn; Circ; DIN; Cable Socket; Rt. Angle; 8; PCB Mount | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||
| Termination | Solder Cup | PCB | ||||
| Mounting | PC Mount | Through Hole, Right Angle | Pcb mount | Flanged |