Allied Electronics, Inc. Connector, IP68 Watertight Locking; 3; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF 70151650

Description
0.75 sq. mm Wire Size, Circular Connector Plug with Threaded Joint and Solder Terminals Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Description
0.75 sq. mm Wire Size, Circular Connector Plug with Threaded Joint and Solder Terminals Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Suppliers

Company
Product
Description
Supplier Links
Connector, IP68 Watertight Locking; 3; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF - 70151650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, IP68 Watertight Locking; 3; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF
70151650
Connector, IP68 Watertight Locking; 3; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF 70151650
0.75 sq. mm Wire Size, Circular Connector Plug with Threaded Joint and Solder Terminals Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

0.75 sq. mm Wire Size, Circular Connector Plug with Threaded Joint and Solder Terminals
Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard.

  • 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151650
Product Name Connector, IP68 Watertight Locking; 3; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details