Allied Electronics, Inc. Socket; 6; 0.75 sq. mm; 5 A; 250 VAC; 10^13 Ohms; PA GF; -2 pF; 10.7 in. 70151542

Description
Chassis Socket with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Contact bush 3 to 8 poles material CuZn, pre-silvered and gilded. Housing material Zn diecast, pre-coppered and nickeled. Ring nut material CuZn, nickeled.
Description
Chassis Socket with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Contact bush 3 to 8 poles material CuZn, pre-silvered and gilded. Housing material Zn diecast, pre-coppered and nickeled. Ring nut material CuZn, nickeled.

Suppliers

Company
Product
Description
Supplier Links
Socket; 6; 0.75 sq. mm; 5 A; 250 VAC; 10^13 Ohms; PA GF; -2 pF; 10.7 in. - 70151542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; 6; 0.75 sq. mm; 5 A; 250 VAC; 10^13 Ohms; PA GF; -2 pF; 10.7 in.
70151542
Socket; 6; 0.75 sq. mm; 5 A; 250 VAC; 10^13 Ohms; PA GF; -2 pF; 10.7 in. 70151542
Chassis Socket with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Contact bush 3 to 8 poles material CuZn, pre-silvered and gilded. Housing material Zn diecast, pre-coppered and nickeled. Ring nut material CuZn, nickeled.

Chassis Socket with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
Contact bush 3 to 8 poles material CuZn, pre-silvered and gilded. Housing material Zn diecast, pre-coppered and nickeled. Ring nut material CuZn, nickeled.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151542
Product Name Socket; 6; 0.75 sq. mm; 5 A; 250 VAC; 10^13 Ohms; PA GF; -2 pF; 10.7 in.
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug/Receptacle - 45080336 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 36 volts
View Details