Allied Electronics, Inc. Connector, IP68 Watertight Locking; 5; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF 70151600

Description
5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Description
5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Suppliers

Company
Product
Description
Supplier Links
Connector, IP68 Watertight Locking; 5; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF - 70151600 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, IP68 Watertight Locking; 5; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF
70151600
Connector, IP68 Watertight Locking; 5; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF 70151600
5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal
Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard.

  • 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151600
Product Name Connector, IP68 Watertight Locking; 5; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA510103R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 AWG
View Details
Plug-In Control Plug - 141A-APC8M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
Coaxial Adapters - NABS1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Paladin ® - 131-4316-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details