Allied Electronics, Inc. Plug; 5; 0.34 sq. mm; 4 to 6 mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; PC 70151556

Description
Plug with Threaded Joint and Solder Terminal, 4 to 6 mm Cable Dia., 5 A Current Rating Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material are CuZn, nickeled (velours nickeled). Knurled screw material are CuZn, nickeled. TPE kink protection. St, nickeled strain relief.
Description
Plug with Threaded Joint and Solder Terminal, 4 to 6 mm Cable Dia., 5 A Current Rating Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material are CuZn, nickeled (velours nickeled). Knurled screw material are CuZn, nickeled. TPE kink protection. St, nickeled strain relief.

Suppliers

Company
Product
Description
Supplier Links
Plug; 5; 0.34 sq. mm; 4 to 6 mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; PC - 70151556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 5; 0.34 sq. mm; 4 to 6 mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; PC
70151556
Plug; 5; 0.34 sq. mm; 4 to 6 mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; PC 70151556
Plug with Threaded Joint and Solder Terminal, 4 to 6 mm Cable Dia., 5 A Current Rating Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material are CuZn, nickeled (velours nickeled). Knurled screw material are CuZn, nickeled. TPE kink protection. St, nickeled strain relief.

Plug with Threaded Joint and Solder Terminal, 4 to 6 mm Cable Dia., 5 A Current Rating
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
Grounding spring material are CuZn, pre-nickeled and tinned. Housing material are CuZn, nickeled (velours nickeled). Knurled screw material are CuZn, nickeled. TPE kink protection. St, nickeled strain relief.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151556
Product Name Plug; 5; 0.34 sq. mm; 4 to 6 mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; PC
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products