Allied Electronics, Inc. Socket; 5; 0.75 sq. mm; 4 to 6 mm; 5 A;60 VAC; 10^12 Ohms; PA GF; -3 pF; PC 70151546

Description
Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE
Description
Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE

Suppliers

Company
Product
Description
Supplier Links
Socket; 5; 0.75 sq. mm; 4 to 6 mm; 5 A;60 VAC; 10^12 Ohms; PA GF; -3 pF; PC - 70151546 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; 5; 0.75 sq. mm; 4 to 6 mm; 5 A;60 VAC; 10^12 Ohms; PA GF; -3 pF; PC
70151546
Socket; 5; 0.75 sq. mm; 4 to 6 mm; 5 A;60 VAC; 10^12 Ohms; PA GF; -3 pF; PC 70151546
Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE

Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151546
Product Name Socket; 5; 0.75 sq. mm; 4 to 6 mm; 5 A;60 VAC; 10^12 Ohms; PA GF; -3 pF; PC
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Knurled Nut
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
0.080″ Slimline Stacking Pin Plug - 9259 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details