C091A F 3 SOD SIL STR
C091A F 3 SOD SIL STR ROHS COMPLIANT: YES
Female Cable Connector, Rated Voltage 300 V, Rated Current 5 A
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.
Cable connector length is approximately 2.65 inches.
| PEI-Genesis | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Tuchel T3261-001 | 63M3529 | 70013388 |
| Product Name | C091A F 3 Sod Sil Str Rohs Compliant Amphenol Sine/tuchel | connector,circular din,str female cableconn,3din silver-pltd solder cont,ip40 | |
| Connector Type | DIN Connector | ||
| Gender | Female / Jack | ||
| Geometry | Straight | ||
| Termination | Solder | ||
| Mounting | Free Hanging |