Switchcraft, Inc. TY Series Female Rectangular Panel Mount Conne... TY4F

Description
TY Series Female Rectangular Panel Mount Connectors Mini XLR, Female, 4 Contacts, Solder Terminals TY Series female Tini Q-G (Mini XLR) panel mount connectors.
Request a Quote Datasheet
Description
TY Series Female Rectangular Panel Mount Connectors Mini XLR, Female, 4 Contacts, Solder Terminals TY Series female Tini Q-G (Mini XLR) panel mount connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TY Series Female Rectangular Panel Mount Conne... - TY4F - Conxall Corporation
Villa Park, IL, USA
TY Series Female Rectangular Panel Mount Conne...
TY4F
TY Series Female Rectangular Panel Mount Conne... TY4F
TY Series Female Rectangular Panel Mount Connectors Mini XLR, Female, 4 Contacts, Solder Terminals TY Series female Tini Q-G (Mini XLR) panel mount connectors.

TY Series Female Rectangular Panel Mount Connectors
Mini XLR, Female, 4 Contacts, Solder Terminals
TY Series female Tini Q-G (Mini XLR) panel mount connectors.

Supplier's Site
Singapore, Singapore
5A 125V Electronic Connector
436-TY4F
5A 125V Electronic Connector 436-TY4F
4 Pos XLR F Conn, Solder, Panel Mount, 5A, 125V Product overview: TY4F from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 125V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TY4F can be used for catalog matching and distributor lookup.

4 Pos XLR F Conn, Solder, Panel Mount, 5A, 125V Product overview: TY4F from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 125V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TY4F can be used for catalog matching and distributor lookup.

Supplier's Site
XLR Connectors - 453735 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
453735
XLR Connectors 453735
Switchcraft TY4F XLR Connector

Switchcraft TY4F XLR Connector

Supplier's Site
Circular Connectors - TY4F - 1094764-TY4F - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - TY4F
1094764-TY4F
Circular Connectors - TY4F 1094764-TY4F
Manufacturer: Switchcraft Inc. Win Source Part Number: 1094764-TY4F Packaging: Bulk Number of Positions: 4 Connector Type: Plug, Female Sockets Termination: Solder Cup Fastening Type: Latch Lock Contact Finish: Silver Voltage Rating: 125VAC Current Rating: 5A Orientation: Keyed Mounting: Panel Mount, Flange Shell Size - Insert: Mini XLR Shell Material, Finish: Zinc Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Switchcraft Inc.
Win Source Part Number: 1094764-TY4F
Packaging: Bulk
Number of Positions: 4
Connector Type: Plug, Female Sockets
Termination: Solder Cup
Fastening Type: Latch Lock
Contact Finish: Silver
Voltage Rating: 125VAC
Current Rating: 5A
Orientation: Keyed
Mounting: Panel Mount, Flange
Shell Size - Insert: Mini XLR
Shell Material, Finish: Zinc Die Cast, Nickel Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circular Connector Assemblies - SC2411-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2411-ND
Circular Connector Assemblies SC2411-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
TY4F
Audio & Video Connectors TY4F
CONNECTOR FEMALE PAN, RoHS

CONNECTOR FEMALE PAN, RoHS

Buy Now
DIN Receptacle; Miniature Connector - 70214552 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Receptacle; Miniature Connector
70214552
DIN Receptacle; Miniature Connector 70214552
Miniature Connector Type, Female DIN Receptacle Similar to the standard Q-G® Connectors plugs and receptacles offer up to 5 contacts. Neoprene cable strain relief. Die cast or precision machined with nickel finish. Receptacles mate with all miniature connectors. Female receptacle mounts in minimum space from front or rear panel or chassis. Terminals are solder lugs. All receptacles have separate ground lug.

Miniature Connector Type, Female DIN Receptacle
Similar to the standard Q-G® Connectors plugs and receptacles offer up to 5 contacts. Neoprene cable strain relief. Die cast or precision machined with nickel finish. Receptacles mate with all miniature connectors.
Female receptacle mounts in minimum space from front or rear panel or chassis. Terminals are solder lugs. All receptacles have separate ground lug.

Supplier's Site
Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall - 38F1230 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
38F1230
Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall 38F1230
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:TY Series Tini Q-G RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:TY Series Tini Q-G RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TY4F 436-TY4F 453735 1094764-TY4F SC2411-ND TY4F 70214552 38F1230
Product Name TY Series Female Rectangular Panel Mount Conne... 5A 125V Electronic Connector XLR Connectors Circular Connectors - TY4F Circular Connector Assemblies Audio & Video Connectors DIN Receptacle; Miniature Connector Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Circular / Cylindrical Connectors Audio / Video Audio / Video; DIN Connector
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Solder Solder Solder Cup Solder Lug
Voltage Rating 250 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products