96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Win Source Part Number: 1351759-RE96MWR
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Series: RE96
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Wire Wrap
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Material - Insulation: Polycarbonate, Glass Filled
Standard Package: 1
Style: 5
Level, Class: 2
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Vector Electronics
Product Status: Obsolete
Unclad Punchboard, FR4 Epoxy Glass Body Material, 16.0 in. W x 18.0 in. L Dimensions
CONN DIN HDR 96POS PCB RA GOLD
DIN 41612 PCB CONNECTOR, MALE, 96 WAY; Product Range:-; No. of Contacts:96Contacts;
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | V1243-ND | 1351759-RE96MWR | 70219396 | RE96MWR | 87F1066 |
| Product Name | DIN 41612 | Connectors, Interconnects - Backplane Connectors - DIN 41612 | Connector; 96; Right; 0.455 in. (Contact); Glass-Filled PBT UL-94V-0; 2 A; Male | Backplane Connectors - DIN 41612 | Din 41612 Pcb Connector, Male, 96 Way; Product Range Vector Electronics |
| Connector Type | Header, Male Pins | DIN Connector | DIN Connector | DIN Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |||
| Current Rating | 1.0 amps | 1.0 amps | 2.0 amps | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |