Amphenol-Tuchel Electronics GmbH connector,circular din,str male cable conn,5din silver pltd solder contact,ip67 C091-31H005-100-2

Description
C091D M 5 SOD SIL STR
Request a Quote
Description
C091D M 5 SOD SIL STR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
C091D M 5 SOD SIL STR

C091D M 5 SOD SIL STR

Buy Now
connector,circular din,str male cable conn,5din silver pltd solder contact,ip67 - 70013463 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,str male cable conn,5din silver pltd solder contact,ip67
70013463
connector,circular din,str male cable conn,5din silver pltd solder contact,ip67 70013463
Solder Termination, Male Cable Connector All metal for EMI applications. Standard threaded coupling. Die-cast brass shells with nickel-plating for 6 mm cables, 24-20 AWG wires. IP Rating: IP67 (water resistant). Current Rating: 60-250 V, 3-5 A. Shielded. Solder area is tin-plated on receptacles. Series C091D Right-Angle Series Specifications. Rated IP67 in mated condition. Current Rating: 5 A; 12 and 14 contact solder termination — 3 A. 20-26 AWG wires. Materials. Dielectric Material: Thermoplastic; Housing — Zinc alloy, nickel-plated. Locking Clip — Brass; Seal — Neoprene. Also available for 8 mm in 7 to 14 contacts and in gold-plating contacts in 3 DIN to 8 DIN contacts. Metal threaded coupling ACC to IEC 130-9. Cable Connector Length: 2.3". The connector have a rated voltage of 300 V.

Solder Termination, Male Cable Connector
All metal for EMI applications. Standard threaded coupling. Die-cast brass shells with nickel-plating for 6 mm cables, 24-20 AWG wires. IP Rating: IP67 (water resistant). Current Rating: 60-250 V, 3-5 A. Shielded. Solder area is tin-plated on receptacles. Series C091D Right-Angle Series Specifications. Rated IP67 in mated condition. Current Rating: 5 A; 12 and 14 contact solder termination — 3 A. 20-26 AWG wires. Materials. Dielectric Material: Thermoplastic; Housing — Zinc alloy, nickel-plated. Locking Clip — Brass; Seal — Neoprene. Also available for 8 mm in 7 to 14 contacts and in gold-plating contacts in 3 DIN to 8 DIN contacts. Metal threaded coupling ACC to IEC 130-9. Cable Connector Length: 2.3".
The connector have a rated voltage of 300 V.

Supplier's Site

Technical Specifications

  PEI-Genesis Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel C091-31H005-100-2 70013463
Product Name connector,circular din,str male cable conn,5din silver pltd solder contact,ip67
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products