Amphenol-Tuchel Electronics GmbH connector,circular din,female panel recept,front mt,8din silver-pltd solder cont T3507-009

Description
Screw Locking Female Receptacle, 22 to 26 AWG Wire Size, 150 V Voltage Rating Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Maximum Panel Thickness: 5 mm (0.197"). UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9
Description
Screw Locking Female Receptacle, 22 to 26 AWG Wire Size, 150 V Voltage Rating Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Maximum Panel Thickness: 5 mm (0.197"). UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Suppliers

Company
Product
Description
Supplier Links
connector,circular din,female panel recept,front mt,8din silver-pltd solder cont - 70013437 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,female panel recept,front mt,8din silver-pltd solder cont
70013437
connector,circular din,female panel recept,front mt,8din silver-pltd solder cont 70013437
Screw Locking Female Receptacle, 22 to 26 AWG Wire Size, 150 V Voltage Rating Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Maximum Panel Thickness: 5 mm (0.197"). UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Screw Locking Female Receptacle, 22 to 26 AWG Wire Size, 150 V Voltage Rating
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.
Maximum Panel Thickness: 5 mm (0.197").

  • UL File Number: E63093, IEC529, DIN40-450; Rated IP40
  • Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching
  • Complete EMI Shielding in Fully Mated and Locked Position
  • Metal Threaded Coupling ACC to IEC130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70013437
Product Name connector,circular din,female panel recept,front mt,8din silver-pltd solder cont
Connector Type DIN Connector
Gender Female / Jack
Geometry Straight
Termination Solder
Mounting Jam Nut
Unlock Full Specs
to access all available technical data

Similar Products