Amphenol-Tuchel Electronics GmbH connector,plastic circ,str fem cable housing,for 6+gnd crimp socket cont,black C016-10D006-000-12

Description
In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology. Features: New Cable Screw Connection with Clamping Ring Strain Relief and Mounted Gasket All In One Component Ergonomically Shaped Handle for a Better Grip and Safer Handling Fastening for the Protective Caps on the Receptacle Housing One Cable Housing for All Cable Diameters (6 mm-12.5 mm) UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526 Compatible with, but Supercedes the C016-1 Series PE is Additional Ground Contact, Mate Before Breaks
Description
In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology. Features: New Cable Screw Connection with Clamping Ring Strain Relief and Mounted Gasket All In One Component Ergonomically Shaped Handle for a Better Grip and Safer Handling Fastening for the Protective Caps on the Receptacle Housing One Cable Housing for All Cable Diameters (6 mm-12.5 mm) UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526 Compatible with, but Supercedes the C016-1 Series PE is Additional Ground Contact, Mate Before Breaks

Suppliers

Company
Product
Description
Supplier Links
connector,plastic circ,str fem cable housing,for 6+gnd crimp socket cont,black - 70013172 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,plastic circ,str fem cable housing,for 6+gnd crimp socket cont,black
70013172
connector,plastic circ,str fem cable housing,for 6+gnd crimp socket cont,black 70013172
In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology. Features: New Cable Screw Connection with Clamping Ring Strain Relief and Mounted Gasket All In One Component Ergonomically Shaped Handle for a Better Grip and Safer Handling Fastening for the Protective Caps on the Receptacle Housing One Cable Housing for All Cable Diameters (6 mm-12.5 mm) UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526 Compatible with, but Supercedes the C016-1 Series PE is Additional Ground Contact, Mate Before Breaks

In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology.
Features:

  • New Cable Screw Connection with Clamping Ring
  • Strain Relief and Mounted Gasket All In One Component
  • Ergonomically Shaped Handle for a Better Grip and Safer Handling
  • Fastening for the Protective Caps on the Receptacle Housing
  • One Cable Housing for All Cable Diameters (6 mm-12.5 mm)
  • UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A
  • Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526
  • Compatible with, but Supercedes the C016-1 Series
  • PE is Additional Ground Contact, Mate Before Breaks
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70013172
Product Name connector,plastic circ,str fem cable housing,for 6+gnd crimp socket cont,black
Connector Type DIN Connector
Geometry Straight
Termination Crimp
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-4316-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details