Allied Electronics, Inc. Socket; 8; 0.75 sq. mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; 10.7 in. 70151544

Description
Chassis Socket with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Contact bush 3 to 8 poles material CuZn, pre-silvered and gilded. Housing material Zn diecast, pre-coppered and nickeled. Ring nut material CuZn, nickeled.
Description
Chassis Socket with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Contact bush 3 to 8 poles material CuZn, pre-silvered and gilded. Housing material Zn diecast, pre-coppered and nickeled. Ring nut material CuZn, nickeled.

Suppliers

Company
Product
Description
Supplier Links
Socket; 8; 0.75 sq. mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; 10.7 in. - 70151544 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; 8; 0.75 sq. mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; 10.7 in.
70151544
Socket; 8; 0.75 sq. mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; 10.7 in. 70151544
Chassis Socket with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Contact bush 3 to 8 poles material CuZn, pre-silvered and gilded. Housing material Zn diecast, pre-coppered and nickeled. Ring nut material CuZn, nickeled.

Chassis Socket with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
Contact bush 3 to 8 poles material CuZn, pre-silvered and gilded. Housing material Zn diecast, pre-coppered and nickeled. Ring nut material CuZn, nickeled.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151544
Product Name Socket; 8; 0.75 sq. mm; 5 A; 60 VAC; 10^12 Ohms; PA GF; -3 pF; 10.7 in.
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers