Amphenol Corporation DIN Connectors T3300-005

Description
Amphenol Industrial T3300-005 DIN Plug
Request a Quote
Description
Amphenol Industrial T3300-005 DIN Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 6961554 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6961554
DIN Connectors 6961554
Amphenol Industrial T3300-005 DIN Plug

Amphenol Industrial T3300-005 DIN Plug

Supplier's Site
connector,circular din,rt angle male cable conn,4iec silver plt solder contact - 70013369 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,rt angle male cable conn,4iec silver plt solder contact
70013369
connector,circular din,rt angle male cable conn,4iec silver plt solder contact 70013369
Male Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Male Cable Connector, Rated Voltage 300 V, Rated Current 5 A
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.

  • UL File Number: E63093, IEC529, DIN40-450; Rated IP40
  • Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching
  • Complete EMI Shielding in Fully Mated and Locked Position
  • Metal Threaded Coupling ACC to IEC130-9
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 6961554 70013369
Product Name DIN Connectors connector,circular din,rt angle male cable conn,4iec silver plt solder contact
Connector Type DIN Connector DIN Connector
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle Right Angle
Termination Solder Solder
Mounting Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details