Allied Electronics, Inc. Connector, Circular; 8; 0.75; 5 A; 60 VAC; 10^12 Ohms; 3 pF (Approx.); -40 degC 70151648

Description
Circular Connectors, PA GF Body Material, NBR Gasket Material Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Description
Circular Connectors, PA GF Body Material, NBR Gasket Material Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Suppliers

Company
Product
Description
Supplier Links
Connector, Circular; 8; 0.75; 5 A; 60 VAC; 10^12 Ohms; 3 pF (Approx.); -40 degC - 70151648 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Circular; 8; 0.75; 5 A; 60 VAC; 10^12 Ohms; 3 pF (Approx.); -40 degC
70151648
Connector, Circular; 8; 0.75; 5 A; 60 VAC; 10^12 Ohms; 3 pF (Approx.); -40 degC 70151648
Circular Connectors, PA GF Body Material, NBR Gasket Material Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Circular Connectors, PA GF Body Material, NBR Gasket Material
Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard.

  • 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151648
Product Name Connector, Circular; 8; 0.75; 5 A; 60 VAC; 10^12 Ohms; 3 pF (Approx.); -40 degC
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products