Amphenol-Tuchel Electronics GmbH connector,circular din,str female cableconn,5 silver-pltd solder contact,ip40 T3361-001

Description
C091A F 5 SOD SIL STR
Request a Quote
Description
C091A F 5 SOD SIL STR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel T3361-001 - PEI-Genesis
Philadelphia, PA, United States
C091A F 5 SOD SIL STR

C091A F 5 SOD SIL STR

Buy Now
connector,circular din,str female cableconn,5 silver-pltd solder contact,ip40 - 70013390 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,str female cableconn,5 silver-pltd solder contact,ip40
70013390
connector,circular din,str female cableconn,5 silver-pltd solder contact,ip40 70013390
Female Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Cable connector length is approximately 2.65 inches. UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Female Cable Connector, Rated Voltage 300 V, Rated Current 5 A
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.
Cable connector length is approximately 2.65 inches.

  • UL File Number: E63093, IEC529, DIN40-450; Rated IP40
  • Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching
  • Complete EMI Shielding in Fully Mated and Locked Position
  • Metal Threaded Coupling ACC to IEC130-9
Supplier's Site

Technical Specifications

  PEI-Genesis Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel T3361-001 70013390
Product Name connector,circular din,str female cableconn,5 silver-pltd solder contact,ip40
Connector Type DIN Connector
Gender Female / Jack
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details