3M DIN 41612 62C64-1100EC

Description
96 Position Din Connector Receptacle, Female Sockets Gold Free Hanging (In-Line)
Request a Quote Datasheet
Description
96 Position Din Connector Receptacle, Female Sockets Gold Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 62C64-1100EC-ND - DigiKey
Thief River Falls, MN, United States
96 Position Din Connector Receptacle, Female Sockets Gold Free Hanging (In-Line)

96 Position Din Connector Receptacle, Female Sockets Gold Free Hanging (In-Line)

Buy Now Datasheet
Din 41612 Pcb Connector, Socket, 64 Way; Product Range 3M - 94B3391 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Socket, 64 Way; Product Range 3M
94B3391
Din 41612 Pcb Connector, Socket, 64 Way; Product Range 3M 94B3391
DIN 41612 PCB CONNECTOR, SOCKET, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, SOCKET, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Eurosocket .100 X .100 (Type C) Rows A & C or A, B & C Filled (IDC Termination)
70113063
Eurosocket .100 X .100 (Type C) Rows A & C or A, B & C Filled (IDC Termination) 70113063
Eurosocket .100 X .100 (Type C) Rows A & C or A, B & C Filled (IDC Termination)

Eurosocket .100 X .100 (Type C) Rows A & C or A, B & C Filled (IDC Termination)

Supplier's Site
Backplane Connectors - DIN 41612 - 62C64-1100EC - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
62C64-1100EC
Backplane Connectors - DIN 41612 62C64-1100EC
CONN DIN RCPT 96POS IN-LINE GOLD

CONN DIN RCPT 96POS IN-LINE GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 62C64-1100EC-ND 94B3391 70113063 62C64-1100EC
Product Name DIN 41612 Din 41612 Pcb Connector, Socket, 64 Way; Product Range 3M Eurosocket .100 X .100 (Type C) Rows A & C or A, B & C Filled (IDC Termination) Backplane Connectors - DIN 41612
Connector Type DIN Connector DIN Connector DIN Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details