Amphenol-Tuchel Electronics GmbH connector,circ din,female panel recept,rear mt,4iec silver pltd socket cont,ip67 C091-31G004-100-2

Description
C091D F 4 SOD SIL RRMT RNUT
Request a Quote
Description
C091D F 4 SOD SIL RRMT RNUT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
C091D F 4 SOD SIL RRMT RNUT

C091D F 4 SOD SIL RRMT RNUT

Buy Now
connector,circ din,female panel recept,rear mt,4iec silver pltd socket cont,ip67 - 70013491 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circ din,female panel recept,rear mt,4iec silver pltd socket cont,ip67
70013491
connector,circ din,female panel recept,rear mt,4iec silver pltd socket cont,ip67 70013491
Solder Termination, Female Receptacle Cable Connector All metal for EMI applications. Standard threaded coupling. Die-cast brass shells with nickel-plating for 6 mm cables, 24-20 AWG wires. IP Rating: IP67 (water resistant). Current Rating: 60-250 V, 3-5 A. Shielded. Solder area is tin-plated on receptacles. Series C091D Right-Angle Series Specifications. Rated IP67 in mated condition. Current Rating: 5 A; 12 and 14 contact solder termination — 3 A. 20-26 AWG wires. Materials. Dielectric Material: Thermoplastic; Housing — Zinc alloy, nickel-plated. Locking Clip — Brass; Seal — Neoprene. Also available for 8 mm in 7 to 14 contacts and in gold-plating contacts in 3 DIN to 8 DIN contacts. Metal threaded coupling ACC to IEC 130-9. Cable Connector Length: 2.3".

Solder Termination, Female Receptacle Cable Connector
All metal for EMI applications. Standard threaded coupling. Die-cast brass shells with nickel-plating for 6 mm cables, 24-20 AWG wires. IP Rating: IP67 (water resistant). Current Rating: 60-250 V, 3-5 A. Shielded. Solder area is tin-plated on receptacles. Series C091D Right-Angle Series Specifications. Rated IP67 in mated condition. Current Rating: 5 A; 12 and 14 contact solder termination — 3 A. 20-26 AWG wires. Materials. Dielectric Material: Thermoplastic; Housing — Zinc alloy, nickel-plated. Locking Clip — Brass; Seal — Neoprene. Also available for 8 mm in 7 to 14 contacts and in gold-plating contacts in 3 DIN to 8 DIN contacts. Metal threaded coupling ACC to IEC 130-9. Cable Connector Length: 2.3".

Supplier's Site

Technical Specifications

  PEI-Genesis Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel C091-31G004-100-2 70013491
Product Name connector,circ din,female panel recept,rear mt,4iec silver pltd socket cont,ip67
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products