Allied Electronics, Inc. Connector, IP68 Watertight Locking; 3; 0.75; 5 A; 250 VAC; 10^13 Ohms; 2 pF 70151631

Description
NBR Material Gasket, Circular Connectors with Threaded Joint ACC Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Description
NBR Material Gasket, Circular Connectors with Threaded Joint ACC Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Suppliers

Company
Product
Description
Supplier Links
Connector, IP68 Watertight Locking; 3; 0.75; 5 A; 250 VAC; 10^13 Ohms; 2 pF - 70151631 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, IP68 Watertight Locking; 3; 0.75; 5 A; 250 VAC; 10^13 Ohms; 2 pF
70151631
Connector, IP68 Watertight Locking; 3; 0.75; 5 A; 250 VAC; 10^13 Ohms; 2 pF 70151631
NBR Material Gasket, Circular Connectors with Threaded Joint ACC Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

NBR Material Gasket, Circular Connectors with Threaded Joint ACC
Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard.

  • 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151631
Product Name Connector, IP68 Watertight Locking; 3; 0.75; 5 A; 250 VAC; 10^13 Ohms; 2 pF
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details