Streamlined, miniaturized with nickel-plated metal
Mini XLR Connector, Right Angle, Metal Bushing, 3 contact, male
Right angle surface mount Mini-XLR connectors
3 Position Circular Connector Receptacle, Male Pins Solder
RA TINIQGPC RECEPTACLE,RoHS
Miniature Connector, 125 VAC Voltage Rating, 5 A Current Rating, Copper Alloy Material Contact
Similar to the standard Q-G® Connectors plugs and receptacles offer up to 5 contacts. Neoprene cable strain relief. Die cast or precision machined with nickel finish. Receptacles mate with all miniature connectors.
Tini Q-G ® plugs and receptacles have the quality and versatility of functions and features for the most demanding compact connections in industrial, R and D and production instrumentation of all kinds. The 4, 5, 6 pin⁄contact versions are especially suited to multi-circuit connections.
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TRA Series RoHS Compliant: Yes
PLUG, TINI, Q-G, PCB, R/A, 3POLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:PCB Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:TRA Series; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
| Switchcraft, Inc. | Conxall Corporation | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TRA3M | TRA3M | SC1550-ND | TRA3M | 70214557 | 96F9603 | 01M9333 |
| Product Name | TRA Series - Right Angle PC Mount | Circular Connector Assemblies | DIN Plug; Receptacle; 3; Male; 125; 5 A; 0.010 Ohms (Max.); Copper Alloy | Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall | Plug, Tini, Q-G, Pcb, R/a, 3Pole; No. Of Contacts Switchcraft/conxall | ||
| Connector Type | Audio / Video | Audio / Video | Receptacle, Male Pins | Audio / Video; DIN Connector | |||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Gender | Male / Plug | Male / Plug | Female / Jack | Male / Plug | |||
| Geometry | Straight | Right Angle | |||||
| Termination | PCB | PCB |