Amphenol Corporation DIN Connectors T3201-001

Description
Amphenol Industrial T3201-001 DIN Socket
Request a Quote
Description
Amphenol Industrial T3201-001 DIN Socket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 6961532 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6961532
DIN Connectors 6961532
Amphenol Industrial T3201-001 DIN Socket

Amphenol Industrial T3201-001 DIN Socket

Supplier's Site
connector,circular din,str female cableconn,2 silver-pltd solder contact,ip40 - 70013387 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,str female cableconn,2 silver-pltd solder contact,ip40
70013387
connector,circular din,str female cableconn,2 silver-pltd solder contact,ip40 70013387
Female Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Cable connector length is approximately 2.65 inches. UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Female Cable Connector, Rated Voltage 300 V, Rated Current 5 A
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.
Cable connector length is approximately 2.65 inches.

  • UL File Number: E63093, IEC529, DIN40-450; Rated IP40
  • Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching
  • Complete EMI Shielding in Fully Mated and Locked Position
  • Metal Threaded Coupling ACC to IEC130-9
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 6961532 70013387
Product Name DIN Connectors connector,circular din,str female cableconn,2 silver-pltd solder contact,ip40
Connector Type DIN Connector DIN Connector
Gender Female / Jack Female / Jack
Geometry Straight; Straight Straight
Termination Solder Solder
Mounting Cable mount Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products