Amphenol-Tuchel Electronics GmbH connector,circular din,str male cable conn,3din silver plt solder contact,ip40 T3260-001

Description
C091A M CCON 3C SLDR Ag 4-6mm
Request a Quote
Description
C091A M CCON 3C SLDR Ag 4-6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel T3260-001 - PEI-Genesis
Philadelphia, PA, United States
C091A M CCON 3C SLDR Ag 4-6mm

C091A M CCON 3C SLDR Ag 4-6mm

Buy Now
connector,circular din,str male cable conn,3din silver plt solder contact,ip40 - 70013374 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,str male cable conn,3din silver plt solder contact,ip40
70013374
connector,circular din,str male cable conn,3din silver plt solder contact,ip40 70013374
Male Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Cable connector length is approximately 2.65 inches. UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Male Cable Connector, Rated Voltage 300 V, Rated Current 5 A
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.
Cable connector length is approximately 2.65 inches.

  • UL File Number: E63093, IEC529, DIN40-450; Rated IP40
  • Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching
  • Complete EMI Shielding in Fully Mated and Locked Position
  • Metal Threaded Coupling ACC to IEC130-9
Supplier's Site

Technical Specifications

  PEI-Genesis Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel T3260-001 70013374
Product Name connector,circular din,str male cable conn,3din silver plt solder contact,ip40
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
DIN Connectors - 1102826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight
View Details