Switchcraft, Inc. TY Series Female Rectangular Panel Mount Conne... TY5F

Description
TY Series Female Rectangular Panel Mount Connectors Mini XLR, Female, 5 Contacts, Solder Terminals TY Series female Tini Q-G (Mini XLR) panel mount connectors.
Request a Quote Datasheet
Description
TY Series Female Rectangular Panel Mount Connectors Mini XLR, Female, 5 Contacts, Solder Terminals TY Series female Tini Q-G (Mini XLR) panel mount connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TY Series Female Rectangular Panel Mount Conne... - TY5F - Conxall Corporation
Villa Park, IL, USA
TY Series Female Rectangular Panel Mount Conne...
TY5F
TY Series Female Rectangular Panel Mount Conne... TY5F
TY Series Female Rectangular Panel Mount Connectors Mini XLR, Female, 5 Contacts, Solder Terminals TY Series female Tini Q-G (Mini XLR) panel mount connectors.

TY Series Female Rectangular Panel Mount Connectors
Mini XLR, Female, 5 Contacts, Solder Terminals
TY Series female Tini Q-G (Mini XLR) panel mount connectors.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
TY5F
Audio & Video Connectors TY5F
CONNECTOR FEMALE PAN, RoHS

CONNECTOR FEMALE PAN, RoHS

Buy Now
Circular Connector Assemblies - SC2006-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2006-ND
Circular Connector Assemblies SC2006-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
DIN Plug; Receptacle; 5; Female; 125; 5A; 0.010 Ohms (Max.); Copper Alloy - 70214553 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Receptacle; 5; Female; 125; 5A; 0.010 Ohms (Max.); Copper Alloy
70214553
DIN Plug; Receptacle; 5; Female; 125; 5A; 0.010 Ohms (Max.); Copper Alloy 70214553
Miniature Connector, 125 VAC Voltage Rating, 5 A Current Rating, Copper Alloy Material Contact Similar to the standard Q-G® Connectors plugs and receptacles offer up to 5 contacts. Neoprene cable strain relief. Die cast or precision machined with nickel finish. Receptacles mate with all miniature connectors. Tini Q-G ® plugs and receptacles have the quality and versatility of functions and features for the most demanding compact connections in industrial, R and D and production instrumentation of all kinds. The 4, 5, 6 pin⁄contact versions are especially suited to multi-circuit connections.

Miniature Connector, 125 VAC Voltage Rating, 5 A Current Rating, Copper Alloy Material Contact
Similar to the standard Q-G® Connectors plugs and receptacles offer up to 5 contacts. Neoprene cable strain relief. Die cast or precision machined with nickel finish. Receptacles mate with all miniature connectors.
Tini Q-G ® plugs and receptacles have the quality and versatility of functions and features for the most demanding compact connections in industrial, R and D and production instrumentation of all kinds. The 4, 5, 6 pin⁄contact versions are especially suited to multi-circuit connections.

Supplier's Site
Xlr Audio Connector, Socket, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Switchcraft/conxall - 46WX3810 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Socket, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Switchcraft/conxall
46WX3810
Xlr Audio Connector, Socket, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Switchcraft/conxall 46WX3810
XLR Audio Connector, Socket, 5, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Socket, 5, Panel Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TY5F TY5F SC2006-ND 70214553 46WX3810
Product Name TY Series Female Rectangular Panel Mount Conne... Audio & Video Connectors Circular Connector Assemblies DIN Plug; Receptacle; 5; Female; 125; 5A; 0.010 Ohms (Max.); Copper Alloy Xlr Audio Connector, Socket, 5, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video; DIN Connector Audio / Video
Mounting Panel Mount Chassis/Panel
Voltage Rating 125 volts 125 volts
Current Rating 4.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data