Allied Electronics, Inc. Connector, Electrical 5 A 250 VAC 20 mm0.75 mm 85 degC -40 degC 70151663

Description
Electrical Connector, 20 mm Cord Dia. Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Circular connector with CuZn contact bush.
Description
Electrical Connector, 20 mm Cord Dia. Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Circular connector with CuZn contact bush.

Suppliers

Company
Product
Description
Supplier Links
Connector, Electrical 5 A 250 VAC 20 mm0.75 mm 85 degC -40 degC - 70151663 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Electrical 5 A 250 VAC 20 mm0.75 mm 85 degC -40 degC
70151663
Connector, Electrical 5 A 250 VAC 20 mm0.75 mm 85 degC -40 degC 70151663
Electrical Connector, 20 mm Cord Dia. Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Circular connector with CuZn contact bush.

Electrical Connector, 20 mm Cord Dia.
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
Circular connector with CuZn contact bush.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151663
Product Name Connector, Electrical 5 A 250 VAC 20 mm0.75 mm 85 degC -40 degC
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers