Amphenol-Tuchel Electronics GmbH connector,circular din,male panel recept,front mt,7 silver-pltd solder contact T3477-009

Description
Male Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Maximum Panel Thickness : 3.5 mm (0.138"). UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9
Description
Male Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Maximum Panel Thickness : 3.5 mm (0.138"). UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Suppliers

Company
Product
Description
Supplier Links
connector,circular din,male panel recept,front mt,7 silver-pltd solder contact - 70013446 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,male panel recept,front mt,7 silver-pltd solder contact
70013446
connector,circular din,male panel recept,front mt,7 silver-pltd solder contact 70013446
Male Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C. Maximum Panel Thickness : 3.5 mm (0.138"). UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching Complete EMI Shielding in Fully Mated and Locked Position Metal Threaded Coupling ACC to IEC130-9

Male Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.
Maximum Panel Thickness : 3.5 mm (0.138").

  • UL File Number: E63093, IEC529, DIN40-450; Rated IP40
  • Internal Metal Strain Relief with Half Shell Construction and Snap-In Latching
  • Complete EMI Shielding in Fully Mated and Locked Position
  • Metal Threaded Coupling ACC to IEC130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70013446
Product Name connector,circular din,male panel recept,front mt,7 silver-pltd solder contact
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight
Termination Solder
Mounting Jam Nut
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 45077392 - Radwell International
Specs
Gender Male / Plug
View Details