Amphenol-Tuchel Electronics GmbH connector,circular din,str male cable conn,6din silver-pltd solder contact,ip40 T3424-501

Description
Male Cable Connector UL Recognized. Rated IP40. Contact configurations are above. Plastic housing. Bayonet locking mating. Cable Outlet: 6 mm. Solder termination. Internal metal strain-relief with half-shell construction and snap-in latching. Complete EMI shielding in fully mated and locked position. Voltage Rating: 300 V; 5S — 100 V; 7 DIN, 8, 12 and 14 contact configurations — 150 V. Current Rating: 5 A; 12 and 14 contact configurations — 3 A. Connectors for 6 mm cable are listed. Connectors for 6.5 mm and 8 mm cable are also available. Note: All plastic connectors upon request. Male cable connector, bayonet locking inside, max. cable outlet 6 mm, silver, solder, 6 DIN.
Description
Male Cable Connector UL Recognized. Rated IP40. Contact configurations are above. Plastic housing. Bayonet locking mating. Cable Outlet: 6 mm. Solder termination. Internal metal strain-relief with half-shell construction and snap-in latching. Complete EMI shielding in fully mated and locked position. Voltage Rating: 300 V; 5S — 100 V; 7 DIN, 8, 12 and 14 contact configurations — 150 V. Current Rating: 5 A; 12 and 14 contact configurations — 3 A. Connectors for 6 mm cable are listed. Connectors for 6.5 mm and 8 mm cable are also available. Note: All plastic connectors upon request. Male cable connector, bayonet locking inside, max. cable outlet 6 mm, silver, solder, 6 DIN.

Suppliers

Company
Product
Description
Supplier Links
connector,circular din,str male cable conn,6din silver-pltd solder contact,ip40 - 70013414 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,str male cable conn,6din silver-pltd solder contact,ip40
70013414
connector,circular din,str male cable conn,6din silver-pltd solder contact,ip40 70013414
Male Cable Connector UL Recognized. Rated IP40. Contact configurations are above. Plastic housing. Bayonet locking mating. Cable Outlet: 6 mm. Solder termination. Internal metal strain-relief with half-shell construction and snap-in latching. Complete EMI shielding in fully mated and locked position. Voltage Rating: 300 V; 5S — 100 V; 7 DIN, 8, 12 and 14 contact configurations — 150 V. Current Rating: 5 A; 12 and 14 contact configurations — 3 A. Connectors for 6 mm cable are listed. Connectors for 6.5 mm and 8 mm cable are also available. Note: All plastic connectors upon request. Male cable connector, bayonet locking inside, max. cable outlet 6 mm, silver, solder, 6 DIN.

Male Cable Connector
UL Recognized. Rated IP40. Contact configurations are above. Plastic housing. Bayonet locking mating. Cable Outlet: 6 mm. Solder termination. Internal metal strain-relief with half-shell construction and snap-in latching. Complete EMI shielding in fully mated and locked position. Voltage Rating: 300 V; 5S — 100 V; 7 DIN, 8, 12 and 14 contact configurations — 150 V. Current Rating: 5 A; 12 and 14 contact configurations — 3 A. Connectors for 6 mm cable are listed. Connectors for 6.5 mm and 8 mm cable are also available. Note: All plastic connectors upon request.
Male cable connector, bayonet locking inside, max. cable outlet 6 mm, silver, solder, 6 DIN.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70013414
Product Name connector,circular din,str male cable conn,6din silver-pltd solder contact,ip40
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details