Allied Electronics, Inc. Socket; 3; 0.75 sq. mm; 4 to 6 mm; 5 A;250 VAC; 10^13 Ohms; PA GF; -2 pF; PC 70151545

Description
Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE
Description
Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE

Suppliers

Company
Product
Description
Supplier Links
Socket; 3; 0.75 sq. mm; 4 to 6 mm; 5 A;250 VAC; 10^13 Ohms; PA GF; -2 pF; PC - 70151545 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; 3; 0.75 sq. mm; 4 to 6 mm; 5 A;250 VAC; 10^13 Ohms; PA GF; -2 pF; PC
70151545
Socket; 3; 0.75 sq. mm; 4 to 6 mm; 5 A;250 VAC; 10^13 Ohms; PA GF; -2 pF; PC 70151545
Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE

Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151545
Product Name Socket; 3; 0.75 sq. mm; 4 to 6 mm; 5 A;250 VAC; 10^13 Ohms; PA GF; -2 pF; PC
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Knurled Nut
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details