FEMALE CABLE 3+PE G SCW PLG IR
C016 F 3+GRD SCW GLD BL STR ROHS COMPLIANT: YES
In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology.
Features:
| PEI-Genesis | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol Tuchel C016-20D003-210-12 | 63M3074 | 70013161 |
| Product Name | C016 F 3+Grd Scw Gld Bl Str Rohs Compliant Amphenol Sine/tuchel | connector,plastic circ,str fem cable conn,3+gnd gold plt cont,screw term,black | |
| Connector Type | DIN Connector | ||
| Geometry | Straight | ||
| Termination | Screw | ||
| Mounting | Free Hanging |