Allied Electronics, Inc. connector,circular din,female chassis socket w/lock ring,front mount,12 cont 70151537

Description
Electrical Connectors, 20 mm Cord Dia. Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Circular connectors with CuZn contact bush.
Description
Electrical Connectors, 20 mm Cord Dia. Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Circular connectors with CuZn contact bush.

Suppliers

Company
Product
Description
Supplier Links
connector,circular din,female chassis socket w/lock ring,front mount,12 cont - 70151537 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,circular din,female chassis socket w/lock ring,front mount,12 cont
70151537
connector,circular din,female chassis socket w/lock ring,front mount,12 cont 70151537
Electrical Connectors, 20 mm Cord Dia. Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Circular connectors with CuZn contact bush.

Electrical Connectors, 20 mm Cord Dia.
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
Circular connectors with CuZn contact bush.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151537
Product Name connector,circular din,female chassis socket w/lock ring,front mount,12 cont
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers