Switchcraft, Inc. TB Series Male Round Panel Mount Connectors TB5M

Description
Streamlined, miniaturized with nickel-plated metal
Request a Quote Datasheet
Description
Streamlined, miniaturized with nickel-plated metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Streamlined, miniaturized with nickel-plated metal

Streamlined, miniaturized with nickel-plated metal

Supplier's Site
TB Series Male Round Panel Mount Connectors - TB5M - Conxall Corporation
Villa Park, IL, USA
TB Series Male Round Panel Mount Connectors
TB5M
TB Series Male Round Panel Mount Connectors TB5M
Tini-QG "Mini XLR", 5 Pin Male, Circular Panel Mount - Nickel Housing TB Series male Tini Q

Tini-QG "Mini XLR", 5 Pin Male, Circular Panel Mount - Nickel Housing
TB Series male Tini Q

Supplier's Site
Connectors Audio & Video, XLR Plugs & Jacks - TB5M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
TB5M
Connectors Audio & Video, XLR Plugs & Jacks TB5M
TINI QG CONNECTOR

TINI QG CONNECTOR

Buy Now
Circular Connector Assemblies - TB5M-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
TB5M-ND
Circular Connector Assemblies TB5M-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
TB5M
Audio & Video Connectors TB5M
TINI QG , RoHS

TINI QG , RoHS

Buy Now
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall - 70B4661 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
70B4661
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall 70B4661
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TB Series Tini Q-G RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TB Series Tini Q-G RoHS Compliant: Yes

Supplier's Site Datasheet
DIN Plug; Receptacle; 5; Male; 125; 5 A; 0.010 Ohms (Max.); Copper Alloy - 70214556 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Receptacle; 5; Male; 125; 5 A; 0.010 Ohms (Max.); Copper Alloy
70214556
DIN Plug; Receptacle; 5; Male; 125; 5 A; 0.010 Ohms (Max.); Copper Alloy 70214556
Miniature Connector, 125 VAC Voltage Rating, 5 A Current Rating, Copper Alloy Material Contact Similar to the standard Q-G® Connectors plugs and receptacles offer up to 5 contacts. Neoprene cable strain relief. Die cast or precision machined with nickel finish. Receptacles mate with all miniature connectors. Tini Q-G ® plugs and receptacles have the quality and versatility of functions and features for the most demanding compact connections in industrial, R and D and production instrumentation of all kinds. The 4, 5, 6 pin⁄contact versions are especially suited to multi-circuit connections.

Miniature Connector, 125 VAC Voltage Rating, 5 A Current Rating, Copper Alloy Material Contact
Similar to the standard Q-G® Connectors plugs and receptacles offer up to 5 contacts. Neoprene cable strain relief. Die cast or precision machined with nickel finish. Receptacles mate with all miniature connectors.
Tini Q-G ® plugs and receptacles have the quality and versatility of functions and features for the most demanding compact connections in industrial, R and D and production instrumentation of all kinds. The 4, 5, 6 pin⁄contact versions are especially suited to multi-circuit connections.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TB5M TB5M TB5M TB5M-ND TB5M 70B4661 70214556
Product Name TB Series Male Round Panel Mount Connectors Connectors Audio & Video, XLR Plugs & Jacks Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall DIN Plug; Receptacle; 5; Male; 125; 5 A; 0.010 Ohms (Max.); Copper Alloy
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video; DIN Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight
Unlock Full Specs
to access all available technical data