Amphenol-Tuchel Electronics GmbH connector,plastic circ,str male cable conn,3+gnd silver ptd cont,screw term,blue C016-20H003-110-10

Description
In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology. Features: New Cable Screw Connection with Clamping Ring Strain Relief and Mounted Gasket All In One Component Ergonomically Shaped Handle for a Better Grip and Safer Handling Fastening for the Protective Caps on the Receptacle Housing One Cable Housing for All Cable Diameters (6 mm-12.5 mm) UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526 Compatible with, but Supercedes the C016-1 Series PE is Additional Ground Contact, Mate Before Breaks
Description
In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology. Features: New Cable Screw Connection with Clamping Ring Strain Relief and Mounted Gasket All In One Component Ergonomically Shaped Handle for a Better Grip and Safer Handling Fastening for the Protective Caps on the Receptacle Housing One Cable Housing for All Cable Diameters (6 mm-12.5 mm) UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526 Compatible with, but Supercedes the C016-1 Series PE is Additional Ground Contact, Mate Before Breaks

Suppliers

Company
Product
Description
Supplier Links
connector,plastic circ,str male cable conn,3+gnd silver ptd cont,screw term,blue - 70013125 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,plastic circ,str male cable conn,3+gnd silver ptd cont,screw term,blue
70013125
connector,plastic circ,str male cable conn,3+gnd silver ptd cont,screw term,blue 70013125
In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology. Features: New Cable Screw Connection with Clamping Ring Strain Relief and Mounted Gasket All In One Component Ergonomically Shaped Handle for a Better Grip and Safer Handling Fastening for the Protective Caps on the Receptacle Housing One Cable Housing for All Cable Diameters (6 mm-12.5 mm) UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526 Compatible with, but Supercedes the C016-1 Series PE is Additional Ground Contact, Mate Before Breaks

In design and conception the Eco/Mate program meets the high requirements for applications in industrial technology. Easy operation, reduced dimensions and a more robust design are only a few of the features of the series. The connector's main area of application is in the fields of plant construction and machine building. The connector is used for measuring and controlling applications as well as for power supply technology.
Features:

  • New Cable Screw Connection with Clamping Ring
  • Strain Relief and Mounted Gasket All In One Component
  • Ergonomically Shaped Handle for a Better Grip and Safer Handling
  • Fastening for the Protective Caps on the Receptacle Housing
  • One Cable Housing for All Cable Diameters (6 mm-12.5 mm)
  • UL Rated: 3 + PE — 400 V, 16 A; 6 + PE — 250 V, 13 A
  • Protection Class IP 65/67 in Mated Condition in Accordance with DIN EN 60526
  • Compatible with, but Supercedes the C016-1 Series
  • PE is Additional Ground Contact, Mate Before Breaks
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70013125
Product Name connector,plastic circ,str male cable conn,3+gnd silver ptd cont,screw term,blue
Connector Type DIN Connector
Geometry Straight
Termination Screw
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details