Male Receptacle Cable Connector, Rated Voltage 300 V, Rated Current 5 A
Materials: Housing — Die-cast, nickel-plated; Dielectric — Thermoplastic; Contact Plating — Silver or gold. Current Rating: 5 A, except 3 A for 12 and 14 contact. Voltage Rating: 300 V, except 150 V for 5S, 7 DIN, 8, 12 and 14 contact. Cable connector length — approximately 2.65". Allied lists solder termination types. Crimp type is available by special order. Cable Outlet: 6 mm. Temperature Rating: –40 to +85°C.
Maximum Panel Thickness : 3.5 mm (0.138").
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70013445 |
| Product Name | connector,circular din,male panel recept,front mt,6din silver-pltd solder cont |
| Connector Type | DIN Connector |
| Gender | Male / Plug |
| Geometry | Straight |
| Termination | Solder |
| Mounting | Jam Nut |