Allied Electronics, Inc. Connector, Circular; 5; 0.75; 5 A; 60 VAC; 10^12 Ohms; 3 pF (Approx.); -40 degC 70151645

Description
Circular Connectors, PA GF Body Material, NBR Gasket Material Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Description
Circular Connectors, PA GF Body Material, NBR Gasket Material Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Suppliers

Company
Product
Description
Supplier Links
Connector, Circular; 5; 0.75; 5 A; 60 VAC; 10^12 Ohms; 3 pF (Approx.); -40 degC - 70151645 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Circular; 5; 0.75; 5 A; 60 VAC; 10^12 Ohms; 3 pF (Approx.); -40 degC
70151645
Connector, Circular; 5; 0.75; 5 A; 60 VAC; 10^12 Ohms; 3 pF (Approx.); -40 degC 70151645
Circular Connectors, PA GF Body Material, NBR Gasket Material Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Circular Connectors, PA GF Body Material, NBR Gasket Material
Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard.

  • 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151645
Product Name Connector, Circular; 5; 0.75; 5 A; 60 VAC; 10^12 Ohms; 3 pF (Approx.); -40 degC
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 969202 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Din Rail, Channel - 17-1SNA400271R1500-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 300 volts
Contact Size (AWG) 10 to 24 AWG
View Details