Allied Electronics, Inc. Socket; 6; 0.75 sq. mm; 4 to 6 mm; 5 A;250 VAC; 10^13 Ohms; PA GF; -2 pF; PC 70151547

Description
Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE
Description
Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE

Suppliers

Company
Product
Description
Supplier Links
Socket; 6; 0.75 sq. mm; 4 to 6 mm; 5 A;250 VAC; 10^13 Ohms; PA GF; -2 pF; PC - 70151547 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; 6; 0.75 sq. mm; 4 to 6 mm; 5 A;250 VAC; 10^13 Ohms; PA GF; -2 pF; PC
70151547
Socket; 6; 0.75 sq. mm; 4 to 6 mm; 5 A;250 VAC; 10^13 Ohms; PA GF; -2 pF; PC 70151547
Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE

Socket Straight Version, with Threaded Joint and Solder Terminals, 0.75 sq. mm Wire Size
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
Grounding spring material are CuZn, pre-nickeled and tinned. Housing material CuZn, nickeled (velours nickeled). Knurled nut material are CuZn, nickeled. Kink protection material TPE

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151547
Product Name Socket; 6; 0.75 sq. mm; 4 to 6 mm; 5 A;250 VAC; 10^13 Ohms; PA GF; -2 pF; PC
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Knurled Nut
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details