Allied Electronics, Inc. Connector, Circular; 4; 0.75; 5 A; 250 VAC; 10^13 Ohms; lt lt= gt= 5 Milliohms; 70151632

Description
Circular Connectors, PA GF Body Material, NBR Gasket Material Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Description
Circular Connectors, PA GF Body Material, NBR Gasket Material Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Suppliers

Company
Product
Description
Supplier Links
Connector, Circular; 4; 0.75; 5 A; 250 VAC; 10^13 Ohms; lt lt= gt= 5 Milliohms; - 70151632 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Circular; 4; 0.75; 5 A; 250 VAC; 10^13 Ohms; lt lt= gt= 5 Milliohms;
70151632
Connector, Circular; 4; 0.75; 5 A; 250 VAC; 10^13 Ohms; lt lt= gt= 5 Milliohms; 70151632
Circular Connectors, PA GF Body Material, NBR Gasket Material Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Circular Connectors, PA GF Body Material, NBR Gasket Material
Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard.

  • 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151632
Product Name Connector, Circular; 4; 0.75; 5 A; 250 VAC; 10^13 Ohms; lt lt= gt= 5 Milliohms;
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details