Allied Electronics, Inc. Connector, IP68 Watertight Locking; 6; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF 70151601

Description
5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Description
5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Suppliers

Company
Product
Description
Supplier Links
Connector, IP68 Watertight Locking; 6; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF - 70151601 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, IP68 Watertight Locking; 6; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF
70151601
Connector, IP68 Watertight Locking; 6; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF 70151601
5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joint and Solder Terminal
Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard.

  • 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151601
Product Name Connector, IP68 Watertight Locking; 6; 0.75; 5 A; 250 VAC; 10^13 Ohms; -2 pF
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Din Plug 7 Pole Schurter - 50H2531 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details