Allied Electronics, Inc. Connector, Electrical; 3 A; 60 VAC; 3 mm; CuZn, Nickeled; Steel, Nickeled 70151664

Description
Electrical Connectors, 3 mm Cord Dia. Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Circular connectors with CuZn contact bush.
Description
Electrical Connectors, 3 mm Cord Dia. Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Circular connectors with CuZn contact bush.

Suppliers

Company
Product
Description
Supplier Links
Connector, Electrical; 3 A; 60 VAC; 3 mm; CuZn, Nickeled; Steel, Nickeled - 70151664 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Electrical; 3 A; 60 VAC; 3 mm; CuZn, Nickeled; Steel, Nickeled
70151664
Connector, Electrical; 3 A; 60 VAC; 3 mm; CuZn, Nickeled; Steel, Nickeled 70151664
Electrical Connectors, 3 mm Cord Dia. Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard. Circular connectors with CuZn contact bush.

Electrical Connectors, 3 mm Cord Dia.
Designed for a wide variety of applications — ideal for new designs and replacements. Precision-built to exacting standards; outside metal housing and coupling nut on locking DINs. Available in 3 to 8, and 12 contacts; male and female configurations, solder contacts standard.
Circular connectors with CuZn contact bush.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151664
Product Name Connector, Electrical; 3 A; 60 VAC; 3 mm; CuZn, Nickeled; Steel, Nickeled
Connector Type DIN Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Plug - NECU-S-M8G4-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers